Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$102.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$109.28
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$138.02
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$112.23
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
8
in stock
|
Buy Now | |
Farnell
from US$124.64
|
7
in stock
|
Buy Now | |
Avnet America
from US$102.14
|
-
|
Buy Now | |
RS Americas
from US$135.83
|
-
|
Buy Now | |
Boersig
from US$116.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 2 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Retention | Without |
Contact Layout | Matrix |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Wire Size | .05 – 5.26mm², 30 – 10AWG |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Strain Relief | With |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Special Features | Test Assembly |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Sockets |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 06P Plug Test 94V0 |Amp Te Connectivity 350848-6 | Newark Electronics |
Pin&Socket Connectors 06P PLUG TEST 94V0 | Rapid Electronics |
TE Connectivity 06P UMNL PLUG TEST ASSY 94V0 Pin & Socke | Distrelec |
CONNECTOR, PLUG, 6POS, 6.35MM, CABLE | Farnell |
Conn Housing RCP 6 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
06P UMNL PLUG TEST ASSY 94V0 | TE Connectivity 350848-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 350848-6?
Additional datasheets, footprints and schematics for 350848-6 are listed on our Part Details page. You can also find images and similar parts to 350848-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350848-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350848-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350848-6 fall under?
The 350848-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350848-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350848-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350848-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350848-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350848-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350848-6 often in real-time on the comparison pages.
What if I can't find stock of 350848-6?
You can fill out our help required form which you can use to request a quote for 350848-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.