Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Positions | 10 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
UL Rating | Recognized |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 700 |
Housing Type | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
10P Un-Mnl Aufn-Geh Rohs Compliant: Yes |Amp Te Connectivity 926309-3 | Newark Electronics |
Conn Housing RCP 10 POS 6.35mm Crimp ST Cable Mount | Avnet America |
Connector, 10P Un-Mnl Aufn-Geh | TE Connectivity 926309-3 | RS Americas |
Where can I find additional details, specifications and documents for a 926309-3?
Additional datasheets, footprints and schematics for 926309-3 are listed on our Part Details page. You can also find images and similar parts to 926309-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926309-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926309-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926309-3 fall under?
The 926309-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926309-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926309-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926309-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926309-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 926309-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926309-3 often in real-time on the comparison pages.
What if I can't find stock of 926309-3?
You can fill out our help required form which you can use to request a quote for 926309-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.