Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
95
in stock
|
Buy Now | |
TE Store
from US$0.83
|
518
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | PA 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Method | Bag |
Packaging Quantity | 500 |
Contact Type | Pin |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10P UN-MNL STECKGEH Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 10 | Rectangular Power Connector | Part Number: 926302-3 | Internal Number: 926302-3 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 10P UN-MNL STECKGEH | Rapid Electronics |
Housing Plug FH 10 way Pin/Socket UMNL | RS |
Pin & Socket Connectors 10P Un-Mnl Steckgeh |Amp Te Connectivity 926302-3 | Newark Electronics |
Conn Housing PL 10 POS 6.35mm Crimp ST Individual | Avnet America |
Universal MATE-N-LOK Series 6.35mm Pitch 10 Way 1 Row Male Straight Housing Plug | TE Connectivity 926302-3 | RS Americas |
Where can I find additional details, specifications and documents for a 926302-3?
Additional datasheets, footprints and schematics for 926302-3 are listed on our Part Details page. You can also find images and similar parts to 926302-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926302-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926302-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926302-3 fall under?
The 926302-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926302-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926302-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926302-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926302-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 926302-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926302-3 often in real-time on the comparison pages.
What if I can't find stock of 926302-3?
You can fill out our help required form which you can use to request a quote for 926302-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.