Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$625.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$652.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$707.04
|
10
in stock
|
Buy Now | |
element14
from US$713.98
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1,007.18
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$700.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$711.75
|
3
in stock
|
Buy Now | |
RS Americas
from US$791.86
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$779.56
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$779.56
|
1
in stock
|
Buy Now | |
Future Electronics
from US$643.56
|
-
|
Buy Now | |
Avnet America
from US$625.52
|
-
|
Buy Now | |
Boersig
from US$865.75
|
-
|
Buy Now | |
TE Store
from US$723.57
|
-
|
Buy Now | |
Farnell
from US$1,029.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Tools, Crimp | Newark Electronics |
TOOLS, CRIMP | element14 |
CCII UNML UNML II PIN SKT 16-14 ASSY | Rapid Electronics |
TE Connectivity Crimper Saht Ratchet 16-14 AWG Universal | Distrelec |
Crimper, SAHT Ratchet, 16-14 AWG, Universal MATE-N-LOK II, CERTI-CRIMP II | TE Connectivity 91506-1 | RS Americas |
CERTICRIMP 2,SAHT UMNL16-14 | Heilind Electronics |
Crimper,SAHTRatchet,16-14AWG | RS |
CERTI-CRIMP* II Straight Action Hand Tool for MATE-N-LOK 16-14 AWG | Future Electronics |
Straight Action Hand Tool | Avnet America |
CCII UNML UNML II PIN SKT 16-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91506-1 | Internal Number: 91506-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CERTI-CRIMP II Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK Series 16-14AWG Crimp Contacts |
Product Range | CERTI-CRIMP II Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 91506-1?
Additional datasheets, footprints and schematics for 91506-1 are listed on our Part Details page. You can also find images and similar parts to 91506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91506-1 fall under?
The 91506-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91506-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91506-1 have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 91506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91506-1 often in real-time on the comparison pages.
What if I can't find stock of 91506-1?
You can fill out our help required form which you can use to request a quote for 91506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.