Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
651-1084-01,
E78305-000, 403426000, AMP-0-0350779-1 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
62,068
in stock
|
Buy Now | |
TE Store
from US$0.28
|
160,728
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
155,903
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
138,795
in stock
|
Buy Now | |
Farnell
from US$0.35
|
111,250
in stock
|
Buy Now | |
Boersig
from US$0.25
|
56,798
in stock
|
Buy Now | |
RS
from US$0.45
|
42,308
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
27,800
in stock
|
Buy Now | |
element14
from US$0.28
|
24,197
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
20,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
13,823
in stock
|
Buy Now | |
Sager
from US$0.24
|
10,525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
3,440
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
3,343
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
3,186
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
2,622
in stock
|
Buy Now | |
Carlton-Bates
from US$0.49
|
817
in stock
|
Buy Now | |
Conrad
from US$0.43
|
499
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
355
in stock
|
Buy Now | |
SOS electronic
from US$0.26
|
350
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
143
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.36
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
94,000
in stock
|
Buy Now | |
Compona
-
|
104
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Width | 7.52mm |
Length | 26.7mm |
Height | 27.4mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
04P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350779-1 | Internal Number: 350779-1 | Alias Number: 403426000 | 6.35 mm | TE Connectivity | TE Store |
TE Connectivity 350779 1 Universal MATE N LOK White 4P Plug Connector Housing | Rapid Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 6.35MM | Farnell |
MATE-N-LOK 4 Position Male Pin Crimp Positive Lock Free Hanging Housing Plug | Future Electronics |
4 way white plug housing | RS |
1X04P UMNL PLUG HSG V0 | TTI Europe |
04P UMNL PLUG HSG | Heilind Electronics |
Plug Housing, 4Way | Newark Electronics |
Pin & Socket Connectors PLUG HOUSE. 4 POS. | Sager |
Conn Housing PL 4 POS 6.35mm ST Loose Piece | Avnet America |
Plug | Transfer Multisort Elektronik |
Connector Soft Shell Universal MATE-N-LOK 4 Plug Nylon White 19 A | TE Connectivity 350779-1 | RS Americas |
Universal MATE-N-LOK 350779-1 Plug and Socket Connector, 600V AC, 36A, 4P, 1 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
TE Connectivity Plug housing, Straight, 6.35 mm, 4 Pole | Distrelec |
Plug Connector Mate-N-Lok 15A RM6,35 | SOS electronic |
4 Position Universal Mate-N-Lok Plug Housing Natural | Dalroad Norslo |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL VDE |
Colour | Opaque |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350779-1?
Additional datasheets, footprints and schematics for 350779-1 are listed on our Part Details page. You can also find images and similar parts to 350779-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350779-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350779-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350779-1 fall under?
The 350779-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350779-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350779-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350779-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350779-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 350779-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350779-1 often in real-time on the comparison pages.
What if I can't find stock of 350779-1?
You can fill out our help required form which you can use to request a quote for 350779-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.