Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
250
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
19,800
in stock
|
Buy Now | |
Boersig
from US$0.67
|
6,744
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
1,600
in stock
|
Buy Now | |
TE Store
from US$0.82
|
1,337
in stock
|
Buy Now | |
element14
from US$0.65
|
1,099
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,099
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
1,068
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
802
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
118
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,600
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Distrelec
from US$0.77
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 19A, 12A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 13.97mm |
Insulation Diameter (Max) | 5.08mm |
Width | 7.62mm |
Length | 26.67mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
1X04P UMNL SKT HDR STR V0 | TTI Europe |
Universal MATE-N-LOK 4 Position Single Row Through-Hole Straight Header | Future Electronics |
04P UMNL HDR ASSY PC 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350826-1 | Internal Number: 350826-1 | 6.35 mm | TE Connectivity | TE Store |
CONN, SOCKET HEADER, 4POS, 1ROW, 6.35MM | element14 |
Pin&Socket Connectors 4 POS STD TAIL SOCKT | Rapid Electronics |
Plug & Socket Connector, Header, 4 Position, 6.35Mm | Newark Electronics |
Conn Power SKT 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Header,recpt,Mate-n-lok,PCB,4Way,180deg | RS |
Socket | Transfer Multisort Elektronik |
HEADER ASSEMBLY, UNIVERSAL MATE-N-LOK, 4 POSITION, VERTICAL, NYLON, WHITE | TE Connectivity 350826-1 | RS Americas |
TE Connectivity - AMP PWR CONN 04P UMNL HDR ASSY PC 94VO | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 350826-1?
Additional datasheets, footprints and schematics for 350826-1 are listed on our Part Details page. You can also find images and similar parts to 350826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350826-1 fall under?
The 350826-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350826-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350826-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, TE Store and element14 have stock available or on a lead time for 350826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350826-1 often in real-time on the comparison pages.
What if I can't find stock of 350826-1?
You can fill out our help required form which you can use to request a quote for 350826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.