Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.72
|
4,261
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
4,261
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
4,261
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
4,261
in stock
|
Buy Now | |
Farnell
from US$3.15
|
3,425
in stock
|
Buy Now | |
TE Store
from US$3.21
|
866
in stock
|
Buy Now | |
Future Electronics
from US$2.57
|
439
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
199
in stock
|
Buy Now | |
Heilind Electronics
from US$3.20
|
168
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.20
|
56
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
TTI Europe
from US$2.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 26.67mm |
Height | 9.14mm |
Width | 17.27mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Box & Carton |
Packaging Quantity | 140 |
Contact Type | Pin |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Hdr Pin 1X04C R/A V0 |Amp Te Connectivity 3-350944-0 | Newark Electronics |
Pin&Socket Connectors HDR PIN 1X04C R/A V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P UMNL HDR ASSY R/A 94VO | Distrelec |
04P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-350944-0 | Internal Number: 3-350944-0 | 6.35 mm | TE Connectivity | TE Store |
4 Position Mate N Lok 250 Centerline 600 V 19 Amp Pin Header" | Future Electronics |
Conn, Header, Plug, Rt. Angle, 4 Pos, Univ MATE-N-LOK, White | TE Connectivity 3-350944-0 | RS Americas |
04P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
Conn Power PIN 4 POS 6.35mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-350944-0?
Additional datasheets, footprints and schematics for 3-350944-0 are listed on our Part Details page. You can also find images and similar parts to 3-350944-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-350944-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-350944-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-350944-0 fall under?
The 3-350944-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-350944-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-350944-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-350944-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-350944-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-350944-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-350944-0 often in real-time on the comparison pages.
What if I can't find stock of 3-350944-0?
You can fill out our help required form which you can use to request a quote for 3-350944-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.