Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403425994 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.54
|
227
in stock
|
Buy Now | |
TE Store
from US$0.76
|
20,258
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
17,300
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
14,188
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
13,206
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
3,421
in stock
|
Buy Now | |
element14
from US$0.65
|
3,421
in stock
|
Buy Now | |
Farnell
from US$0.63
|
3,421
in stock
|
Buy Now | |
RS
from US$0.64
|
1,775
in stock
|
Buy Now | |
Boersig
from US$0.62
|
1,323
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
1,163
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
562
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
381
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
89
in stock
|
Buy Now | |
Conrad
from US$1.22
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
91,700
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A, 15A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Width | 26.67mm |
Length | 7.62mm |
Height | 13.97mm |
Insulation Diameter (Max) | 5.08mm |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
CSA Rating | Certified |
Mating Alignment | With |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Tail |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Shielded | No |
04P UMML PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350792-1 | Internal Number: 350792-1 | Alias Number: 403425994 | 6.35 mm | TE Connectivity | TE Store |
1X04P UMNL PIN HDR STR V0 | TTI Europe |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Pin&Socket Connectors 4 POS STD TAIL PIN | Rapid Electronics |
Header, Vertical, Single Row, 4 Way | Newark Electronics |
HEADER, VERTICAL, SINGLE ROW, 4 WAY | element14 |
4 way vertical mounted PCB pin header | RS |
TE Connectivity - AMP PCB Header, Male, 12A, 600V, Contacts - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
04P UMML PIN HDR ASSY 94VO | Heilind Electronics |
Universal MATE-N-LOK 4 Position Through-Hole Single Row Straight Header | Future Electronics |
high-reliable, multi-polar plug connectors for internal and external wiring in the industry.This text is machine translated. | Conrad |
HEADER ASSEMBLY, PIN, UNIVERSAL MATE- N-LOK, 4 POSITION, PCB, POSITIVE LOCK | TE Connectivity 350792-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350792-1?
Additional datasheets, footprints and schematics for 350792-1 are listed on our Part Details page. You can also find images and similar parts to 350792-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350792-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350792-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350792-1 fall under?
The 350792-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350792-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350792-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350792-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350792-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America, Rapid Electronics and Newark Electronics have stock available or on a lead time for 350792-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350792-1 often in real-time on the comparison pages.
What if I can't find stock of 350792-1?
You can fill out our help required form which you can use to request a quote for 350792-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.