Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
12,100
in stock
|
Buy Now | |
TE Store
from US$1.10
|
5,715
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
5,500
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
1,900
in stock
|
Buy Now | |
element14
from US$1.17
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
PCB Thickness (Recommended) | 3.12mm, .124in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 4 Position Single Row Through Hole Straight Header | Future Electronics |
04P UMNL PIN HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 641968-1 | Internal Number: 641968-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 4P VERT. PCB HDR | Rapid Electronics |
TE Connectivity 04P UMNL PIN HDR ASSY POL 94VO Rectangul | Distrelec |
WTB CONNECTOR, HEADER, 4POS, 1ROW | element14 |
Plug & Socket Connector, Plug, 4 Position, 6.35Mm | Newark Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet Abacus |
Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 641968-1?
Additional datasheets, footprints and schematics for 641968-1 are listed on our Part Details page. You can also find images and similar parts to 641968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641968-1 fall under?
The 641968-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641968-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641968-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 641968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641968-1 often in real-time on the comparison pages.
What if I can't find stock of 641968-1?
You can fill out our help required form which you can use to request a quote for 641968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.