Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.75
|
5,747
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
14,700
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
6,291
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
5,747
in stock
|
Buy Now | |
Farnell
from US$2.78
|
4,620
in stock
|
Buy Now | |
TTI Europe
from US$1.73
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$2.08
|
544
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.21
|
-
|
Buy Now | |
element14
from US$2.31
|
-
|
Buy Now | |
Boersig
from US$2.08
|
-
|
Buy Now | |
TE Store
from US$2.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Length | 26.67mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 5.08mm |
Width | 7.62mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors HDR SKT 1X04C VRT V0 | Rapid Electronics |
Pin & Socket Connectors Hdr Skt 1X04C Vrt V0 |Amp Te Connectivity 350826-4 | Newark Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
TE Connectivity - AMP PWR CONN 04P UMNL HDR ASSY PC 94VO LF | Distrelec |
Conn Power SKT 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Header, recpt, Mate-n-lok, PCB,4Way,180deg | TE Connectivity 350826-4 | RS Americas |
CONNECTOR, HEADER, MATE-N-LOK, 4WAY | element14 |
04P UMNL HDR ASSY PC 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350826-4 | Internal Number: 350826-4 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 350826-4?
Additional datasheets, footprints and schematics for 350826-4 are listed on our Part Details page. You can also find images and similar parts to 350826-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350826-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350826-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350826-4 fall under?
The 350826-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350826-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350826-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350826-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350826-4 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 350826-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350826-4 often in real-time on the comparison pages.
What if I can't find stock of 350826-4?
You can fill out our help required form which you can use to request a quote for 350826-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.