Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403008378 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
386
in stock
|
Buy Now | |
Heilind Electronics
from US$1.23
|
5,221
in stock
|
Buy Now | |
TE Store
from US$1.39
|
3,389
in stock
|
Buy Now | |
TTI Europe
from US$0.99
|
2,520
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
2,060
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.23
|
1,566
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
1,075
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
501
in stock
|
Buy Now | |
element14
from US$1.23
|
501
in stock
|
Buy Now | |
Farnell
from US$1.14
|
501
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
214
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
64
in stock
|
Buy Now | |
Rapid Electronics
from US$1.55
|
35
in stock
|
Buy Now | |
Boersig
from US$1.09
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
560
in stock
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 19A, 12A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Width | 17.27mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 26.67mm |
Height | 9.14mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 140 |
Packaging Method | Box & Carton |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.06mm, .16in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
04P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-350944-0 | Internal Number: 1-350944-0 | Alias Number: 403008378 | 6.35 mm | TE Connectivity | TE Store |
1X04P UMNL PIN HDR R/A V0 | TTI Europe |
Universal MATE-N-LOK 4 Position Through-Hole Single Row Right Angle Header | Future Electronics |
Conn Power HDR 4 POS 6.35mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Connector, Rectangular | Newark Electronics |
CONNECTOR, RECTANGULAR | element14 |
4W PCB R/A PIN HEADER | RS |
TE Connectivity - AMP PCB Header, Plug, 12A, 600V, Contacts - 4 | Distrelec |
Connector Header, Right Angle, 4-Position, Male Pin, Solder, Mate-N-Lok Series | TE Connectivity 1-350944-0 | RS Americas |
Pin&Socket Connectors 4 POS STD RT ANGLE | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Mounting Orientation | PC Board |
Contact Termination | Solder |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1-350944-0?
Additional datasheets, footprints and schematics for 1-350944-0 are listed on our Part Details page. You can also find images and similar parts to 1-350944-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350944-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350944-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350944-0 fall under?
The 1-350944-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350944-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350944-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350944-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350944-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, TTI Europe, Future Electronics and Heilind Electronics Asia have stock available or on a lead time for 1-350944-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350944-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350944-0?
You can fill out our help required form which you can use to request a quote for 1-350944-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.