Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
7,478
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
33,475
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
22,829
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
21,500
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
21,000
in stock
|
Buy Now | |
Sager
from US$0.19
|
17,752
in stock
|
Buy Now | |
element14
from US$0.27
|
12,813
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
9,331
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
9,331
in stock
|
Buy Now | |
Farnell
from US$0.43
|
8,550
in stock
|
Buy Now | |
TE Store
from US$0.25
|
7,205
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
5,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
4,261
in stock
|
Buy Now | |
Boersig
from US$0.32
|
2,513
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,408
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
516
in stock
|
Buy Now | |
Conrad
from US$0.44
|
153
in stock
|
Buy Now | |
Electro Enterprises
from US$0.66
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
43,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 6.35in, .25mm |
Number of Power Positions | 0 |
Number of Positions | 12 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Length | 26.67mm |
Height | 27.43mm |
Panel Thickness | .03 – .09in, .76 – 2.29mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P UMNL CAP HSG NATL | Heilind Electronics |
Conn Housing RCP 12 POS 6.35mm Crimp ST Loose Piece | Avnet America |
MATE-N-LOK 12 Position Positive Lock Female Free Hanging Receptacle Housing | Future Electronics |
3X04P UMNL HSG UL94V-2 LR7189 | TTI Europe |
Pin & Socket Connectors CAP HOUSE 12 POS | Sager |
RECEPTACLE HOUSING, 12WAY | element14 |
Pin&Socket Connectors CAP HOUSE 12 POS | Rapid Electronics |
Connector, receptacle | RS |
12P UMNL CAP HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 12 | Rectangular Power Connector | Part Number: 1-480709-0 | Internal Number: 1-480709-0 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Connector Soft Shell Universal MATE-N-LOK 12 Receptacle (Cap) Nylon 19 A | TE Connectivity 1-480709-0 | RS Americas |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 12 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Socket | Transfer Multisort Elektronik |
Receptacle Connector, 600V AC, 36A, 12P, 3 Row, Free-Hanging or Panel Mount | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Colour | Clear |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 1-480709-0?
Additional datasheets, footprints and schematics for 1-480709-0 are listed on our Part Details page. You can also find images and similar parts to 1-480709-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480709-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480709-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480709-0 fall under?
The 1-480709-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480709-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480709-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480709-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480709-0 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Future Electronics, TTI Europe and Sager have stock available or on a lead time for 1-480709-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480709-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480709-0?
You can fill out our help required form which you can use to request a quote for 1-480709-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.