Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-1-0480708-0,
CM3789-000 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
18,427
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
187,722
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
187,245
in stock
|
Buy Now | |
Farnell
from US$0.34
|
150,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
65,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
30,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
28,653
in stock
|
Buy Now | |
TE Store
from US$0.26
|
23,209
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
22,926
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
22,926
in stock
|
Buy Now | |
Boersig
from US$0.27
|
18,400
in stock
|
Buy Now | |
element14
from US$0.28
|
12,179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
10,833
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
9,241
in stock
|
Buy Now | |
Sager
from US$0.21
|
1,195
in stock
|
Buy Now | |
Conrad
from US$0.50
|
706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
458
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
416
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Row-to-Row Spacing | 6.35mm, .25in |
Number of Rows | 3 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Width | 20.32mm |
Length | 26.67mm |
Height | 27.43mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Plug |
Contact Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors PLUG HOUSE 12 POS | Rapid Electronics |
CONN HOUSING, PLUG, 12POS, 6.35MM | Farnell |
12P UMNL PLUG HSG NATL | Heilind Electronics |
3X04P UMNL PLUG HSG V2 | TTI Europe |
Universal MATE-N-LOK 12 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
12P UMNL PLUG HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-480708-0 | Internal Number: 1-480708-0 | Alias Number: CM3789-000 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 12 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, housing | RS |
CONNECTOR HOUSING, PLUG, 12 WAY, NYLON | element14 |
Connector Soft Shell Universal MATE-N-LOK 12 Plug Nylon Natural 19 A | TE Connectivity 1-480708-0 | RS Americas |
Pin & Socket Connectors PLUG HOUSE 12 POS | Sager |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug housing, Straight, 6.35 mm, 12 Pole | Distrelec |
Receptacle Connector, 600V AC/DC, 19A, 12P, 3 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Flammability Rating | UL94V-2 |
Material | Nylon |
No. of Rows | 3Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-480708-0?
Additional datasheets, footprints and schematics for 1-480708-0 are listed on our Part Details page. You can also find images and similar parts to 1-480708-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480708-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480708-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480708-0 fall under?
The 1-480708-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480708-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480708-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480708-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480708-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and TTI Europe have stock available or on a lead time for 1-480708-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480708-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480708-0?
You can fill out our help required form which you can use to request a quote for 1-480708-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.