Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Number of Positions | 12 |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Retention | Without |
Width | 20.32mm |
Height | .55in, 13.97mm |
Length | 1.05in, 26.67mm |
PCB Thickness (Recommended) | 3.18in, .125mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 75 |
Packaging Method | Bag/Box |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Termination Post & Tail Length | .199in, 5.08mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P Umnl Hdr Assy Lng/Tl Lf |Amp Te Connectivity 350991-5 | Newark Electronics |
Connector, 12P Umnl Hdr Assy Lng/Tl Lf | TE Connectivity 350991-5 | RS Americas |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 350991-5?
Additional datasheets, footprints and schematics for 350991-5 are listed on our Part Details page. You can also find images and similar parts to 350991-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350991-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350991-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350991-5 fall under?
The 350991-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350991-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350991-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350991-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350991-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 350991-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350991-5 often in real-time on the comparison pages.
What if I can't find stock of 350991-5?
You can fill out our help required form which you can use to request a quote for 350991-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.