Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Number of Power Positions | 12 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 5A |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Wire Size | 30 – 10AWG, .05 – 5.26mm² |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Sockets |
Packaging Method | Box |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Product Type | Connector Assembly |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P Umnl Plug Test Assy 94Vo Rohs Compliant: Yes |Amp Te Connectivity 1-350848-2 | Newark Electronics |
Connector, 12P Umnl Plug Test Assy 94Vo | TE Connectivity 1-350848-2 | RS Americas |
Conn Power SKT 12 POS 6.35mm ST Cable Mount 12 Terminal 1 Port Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-350848-2?
Additional datasheets, footprints and schematics for 1-350848-2 are listed on our Part Details page. You can also find images and similar parts to 1-350848-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350848-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350848-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350848-2 fall under?
The 1-350848-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350848-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350848-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350848-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350848-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-350848-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350848-2 often in real-time on the comparison pages.
What if I can't find stock of 1-350848-2?
You can fill out our help required form which you can use to request a quote for 1-350848-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.