Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
255
in stock
|
Buy Now | |
Farnell
from US$5.77
|
210
in stock
|
Buy Now | |
TE Store
from US$5.16
|
13
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$7.69
|
-
|
Buy Now | |
Boersig
from US$4.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 3 |
Number of Power Positions | 12 |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Retention | Without |
Contact Layout | Matrix |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 15A, 12A |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 5.08mm |
Width | 26.67mm |
Height | 13.97mm |
Length | 20.32mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 75 |
Packaging Method | Bag |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Contact Type | Socket |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&socket Connectors Hdr Skt 3X04C Vrt V2 Rohs Compliant: Yes |Amp Te Connectivity 350764-5 | Newark Electronics |
Pin&Socket Connectors HDR SKT 3X04C VRT V2 | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
12P UMNL HDR ASSY PC LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350764-5 | Internal Number: 350764-5 | 6.35 mm | TE Connectivity | TE Store |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Connector, 12P Umnl Hdr Assy Pc Lf | TE Connectivity 350764-5 | RS Americas |
Where can I find additional details, specifications and documents for a 350764-5?
Additional datasheets, footprints and schematics for 350764-5 are listed on our Part Details page. You can also find images and similar parts to 350764-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350764-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350764-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350764-5 fall under?
The 350764-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350764-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350764-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350764-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350764-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 350764-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350764-5 often in real-time on the comparison pages.
What if I can't find stock of 350764-5?
You can fill out our help required form which you can use to request a quote for 350764-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.