Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$1.92
|
7,093
in stock
|
Buy Now | |
TE Store
from US$2.01
|
2,425
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
1,466
in stock
|
Buy Now | |
element14
from US$2.19
|
1,466
in stock
|
Buy Now | |
Farnell
from US$2.05
|
1,466
in stock
|
Buy Now | |
Boersig
from US$1.54
|
808
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
107
in stock
|
Buy Now | |
Conrad
from US$3.63
|
14
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | PA 6.6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 900 |
Packaging Method | Bag |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors 8 P IN-LINE CAP | Rapid Electronics |
8P UN-MNL AUFN-GEH Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 8 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 926308-3 | Internal Number: 926308-3 | 6.35 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 8Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 926308-3 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 8POS, 6.35MM | element14 |
Housing,cap,Mate-n-lok,1 row,8Way,Natrl | RS |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 8 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Conn Housing RCP 8 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 926308-3?
Additional datasheets, footprints and schematics for 926308-3 are listed on our Part Details page. You can also find images and similar parts to 926308-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926308-3 fall under?
The 926308-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926308-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926308-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926308-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926308-3 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926308-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926308-3 often in real-time on the comparison pages.
What if I can't find stock of 926308-3?
You can fill out our help required form which you can use to request a quote for 926308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.