Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.42
|
155
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
22,110
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
7,740
in stock
|
Buy Now | |
element14
from US$0.48
|
4,703
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
3,685
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
3,192
in stock
|
Buy Now | |
Farnell
from US$0.49
|
3,192
in stock
|
Buy Now | |
TE Store
from US$0.61
|
2,905
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
973
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
553
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
442
in stock
|
Buy Now | |
RS
from US$0.74
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
9
in stock
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Length | 52.07mm |
Width | 14.73mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
08P UMNL PLUG HSG | Heilind Electronics |
Product Range:Universal MATE-N-LOK Series | element14 |
Connector, Recept | Newark Electronics |
CONNECTOR, RECEPT | Farnell |
08P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 640582-1 | Internal Number: 640582-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 8 P IN-LINE PLUG | Rapid Electronics |
Connector SOFT SHELL UNIVERSAL MATE-N-LOK 8 POSITION FREE HANGING WHITE | TE Connectivity 640582-1 | RS Americas |
Housing,plug,Mate-n-lok,1 row,8 Way | RS |
Conn Housing PL 8 POS 6.35mm ST Individual | Avnet America |
MATE-N-LOK 8 Position Positive Lock Crimp Terminal Free Hanging Plug Housing | Future Electronics |
Pin & Socket Connectors 8 P IN-LINE PLUG | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 640582-1?
Additional datasheets, footprints and schematics for 640582-1 are listed on our Part Details page. You can also find images and similar parts to 640582-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640582-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640582-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640582-1 fall under?
The 640582-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640582-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640582-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640582-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640582-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, element14, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 640582-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640582-1 often in real-time on the comparison pages.
What if I can't find stock of 640582-1?
You can fill out our help required form which you can use to request a quote for 640582-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.