Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.69
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
3,383
in stock
|
Buy Now | |
TTI Europe
from US$1.67
|
3,080
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
1,800
in stock
|
Buy Now | |
TE Store
from US$2.44
|
656
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
195
in stock
|
Buy Now | |
element14
from US$2.73
|
97
in stock
|
Buy Now | |
Farnell
from US$2.62
|
97
in stock
|
Buy Now | |
CoreStaff
from US$2.37
|
20
in stock
|
Buy Now | |
Avnet America
-
|
3,383
in stock
|
Buy Now | |
Avnet Asia
from US$2.19
|
-
|
Buy Now | |
Boersig
from US$2.20
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 8 |
Contact Current Rating (Max) | 12A, 19A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Width | 17.27mm |
Height | 9.14mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 52.07mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK |
Packaging Method | Box |
Packaging Quantity | 140 |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
08P Umnl Hdr Assy R/A 94Vo Rohs Compliant: Yes |Amp Te Connectivity 640584-1 | Newark Electronics |
1X08P UMNL PIN HDR R/A V0 | TTI Europe |
Universal MATE-N-LOK 8 Position Single Row Through Hole Right Angle Pin Header | Future Electronics |
08P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 640584-1 | Internal Number: 640584-1 | 6.35 mm | TE Connectivity | TE Store |
Conn, Header, Plug, Rt. Angle, 8 Pos, Univ MATE-N-LOK, White | TE Connectivity 640584-1 | RS Americas |
CONNECTOR, PLUG, 8POS, 6.35MM, PCB | element14 |
Conn Power HDR 8 POS 6.35mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Header,pin,Mate-n-lok,PCB,8Way,90deg | RS |
Pin & Socket Connectors 8P R/A PIN HEADER | Sager |
Where can I find additional details, specifications and documents for a 640584-1?
Additional datasheets, footprints and schematics for 640584-1 are listed on our Part Details page. You can also find images and similar parts to 640584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640584-1 fall under?
The 640584-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640584-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640584-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Future Electronics, TE Store and RS Americas have stock available or on a lead time for 640584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640584-1 often in real-time on the comparison pages.
What if I can't find stock of 640584-1?
You can fill out our help required form which you can use to request a quote for 640584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.