Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.79
|
5,945
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
6,010
in stock
|
Buy Now | |
Chip One Stop
from US$6.77
|
5,945
in stock
|
Buy Now | |
TE Store
from US$6.92
|
1,336
in stock
|
Buy Now | |
Distrelec
from US$6.68
|
65
in stock
|
Buy Now | |
Future Electronics
from US$6.17
|
-
|
Buy Now | |
Avnet America
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$8.68
|
-
|
Buy Now | |
Boersig
from US$7.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Number of Power Positions | 8 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 9.14mm |
Width | 17.27mm |
Length | 52.07mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK |
Packaging Quantity | 140 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors 8P HDR ASSY R/A 94V0 | Rapid Electronics |
Pin & Socket Connectors 8P Hdr Assy R/A 94V0 |Amp Te Connectivity 640584-3 | Newark Electronics |
08P UMNL HDR ASSY R/A 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 640584-3 | Internal Number: 640584-3 | 6.35 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN 08P UMNL HDR ASSY R/A 94VO LF | Distrelec |
Universal MATE-N-LOK 8 Position Single Row Through Hole Right Angle Pin Header | Future Electronics |
Conn Power HDR 8 POS 6.35mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640584-3?
Additional datasheets, footprints and schematics for 640584-3 are listed on our Part Details page. You can also find images and similar parts to 640584-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640584-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640584-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640584-3 fall under?
The 640584-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640584-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640584-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640584-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640584-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Distrelec have stock available or on a lead time for 640584-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640584-3 often in real-time on the comparison pages.
What if I can't find stock of 640584-3?
You can fill out our help required form which you can use to request a quote for 640584-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.