Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
53,556
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
53,556
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
33,269
in stock
|
Buy Now | |
TE Store
from US$1.12
|
11,303
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
1,484
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
494
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
405
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
105
in stock
|
Buy Now | |
element14
from US$1.15
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,875
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Distrelec
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 8 |
Number of Positions | 8 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Operating Voltage | 600VAC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Mating Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors 8 P PCB VERT. HEADER | Rapid Electronics |
Conn Power HDR 8 POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
08P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 641828-1 | Internal Number: 641828-1 | 6.35 mm | TE Connectivity | TE Store |
08P UMNL PIN HDR ASSY 94VO | Heilind Electronics |
Universal MATE-N-LOK 8 Position Through-Hole Single Row Straight Header | Future Electronics |
Plug & Socket Connector, Header, 8 Position, 6.35Mm | Newark Electronics |
WTB CONNECTOR, HEADER, 8POS, 1ROW | element14 |
UNIV M-N-L HEADER, 08P UMNL PIN HDR ASSY 94VO | TE Connectivity 641828-1 | RS Americas |
TE Connectivity - AMP PCB Header, Male, 12A, 600V, Contacts - 8 | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Colour | White |
Where can I find additional details, specifications and documents for a 641828-1?
Additional datasheets, footprints and schematics for 641828-1 are listed on our Part Details page. You can also find images and similar parts to 641828-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641828-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641828-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641828-1 fall under?
The 641828-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641828-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641828-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641828-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641828-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, TE Store and Heilind Electronics have stock available or on a lead time for 641828-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641828-1 often in real-time on the comparison pages.
What if I can't find stock of 641828-1?
You can fill out our help required form which you can use to request a quote for 641828-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.