Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.19
|
964
in stock
|
Buy Now | |
Rapid Electronics
from US$6.98
|
964
in stock
|
Buy Now | |
Chip One Stop
from US$7.46
|
964
in stock
|
Buy Now | |
Farnell
from US$9.27
|
775
in stock
|
Buy Now | |
TE Store
from US$8.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
-
|
Buy Now | |
Avnet America
from US$6.69
|
-
|
Buy Now | |
RS Americas
from US$11.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Retention | Without |
Width | 17.27mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 69.27mm |
Height | 9.14mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Box |
Packaging Quantity | 140 |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors 8P HDR ASSY R/A 94V0 | Rapid Electronics |
TE Connectivity 08P UMNL HDR ASSY R/A 94VO LF Rectangula | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
08P UMNL HDR ASSY R/A 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-643236-0 | Internal Number: 3-643236-0 | 6.35 mm | TE Connectivity | TE Store |
08P Umnl Hdr Assy R/A 94Vo Lf |Amp Te Connectivity 3-643236-0 | Newark Electronics |
Conn Power SKT 8 POS 6.35mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Connector, 08P Umnl Hdr Assy R/A 94Vo Lf | TE Connectivity 3-643236-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-643236-0?
Additional datasheets, footprints and schematics for 3-643236-0 are listed on our Part Details page. You can also find images and similar parts to 3-643236-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643236-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643236-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643236-0 fall under?
The 3-643236-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643236-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643236-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643236-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643236-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 3-643236-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643236-0 often in real-time on the comparison pages.
What if I can't find stock of 3-643236-0?
You can fill out our help required form which you can use to request a quote for 3-643236-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.