Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
1,051
in stock
|
Buy Now | |
TE Store
from US$0.47
|
21,285
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
7,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,051
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,051
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,051
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Brown |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P UMNL V0 PLUG HSG BROWN Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 1-350715-1 | Internal Number: 1-350715-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&socket Connectors 06P Umnl V0 Plug Hsg Brown |Amp Te Connectivity 1-350715-1 | Newark Electronics |
Pin&Socket Connectors 06P UMNL V0 PLUG HSG BROWN | Rapid Electronics |
TE Connectivity 06P UMNL V0 PLUG HSG BROWN Power Connect | Distrelec |
Conn Housing Power Plug 6 POS 6.35mm ST Cable Mount | Avnet America |
Connector, 06P Umnl V0 Plug Hsg Brown | TE Connectivity 1-350715-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-350715-1?
Additional datasheets, footprints and schematics for 1-350715-1 are listed on our Part Details page. You can also find images and similar parts to 1-350715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350715-1 fall under?
The 1-350715-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350715-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350715-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-350715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350715-1 often in real-time on the comparison pages.
What if I can't find stock of 1-350715-1?
You can fill out our help required form which you can use to request a quote for 1-350715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.