Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Twist & Lock Flange |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P Umnl Cap Hsg Whte,pan Mnt Rohs Compliant: Yes |Amp Te Connectivity 794760-1 | Newark Electronics |
06P Umnl Cap Hsg Whte, pan Mnt | Future Electronics |
Conn Housing RCP 6 POS 6.35mm ST Loose Piece | Avnet America |
Housing, Universal MATE-N-LOK, 6, 19, 600, Receptacle (Cap), Nylon, White, AMP | TE Connectivity 794760-1 | RS Americas |
06P UMNL CAP HSG WHTE,PAN MNT Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 794760-1 | Internal Number: 794760-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 794760-1?
Additional datasheets, footprints and schematics for 794760-1 are listed on our Part Details page. You can also find images and similar parts to 794760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794760-1 fall under?
The 794760-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794760-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794760-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 794760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794760-1 often in real-time on the comparison pages.
What if I can't find stock of 794760-1?
You can fill out our help required form which you can use to request a quote for 794760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.