Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F47049-000,
MSE04810, 2-42932-9342, 9036100-0023, AMPS-1-0480700-0, 1-0480700-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
9,379
in stock
|
Buy Now | |
element14
from US$0.16
|
175,951
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
134,265
in stock
|
Buy Now | |
Boersig
from US$0.16
|
105,229
in stock
|
Buy Now | |
Farnell
from US$0.15
|
71,848
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
61,787
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
61,200
in stock
|
Buy Now | |
Sager
from US$0.12
|
59,909
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
51,124
in stock
|
Buy Now | |
TE Store
from US$0.17
|
34,756
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
30,947
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
22,843
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
22,473
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
22,378
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
18,707
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,708
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
2,567
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
2,135
in stock
|
Buy Now | |
Conrad
from US$0.24
|
208
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
179
in stock
|
Buy Now | |
Avnet Abacus
-
|
72,800
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Carlton-Bates
-
|
49
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | 5.08mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HOUSING, PLUG, SINGLE ROW, 3WAY | element14 |
03P UMNL PLUG HSG NATL | Heilind Electronics |
Pin&Socket Connectors PLUG HOUSE 3 POS | Rapid Electronics |
1X03P UMNL PLUG HSG V2 | TTI Europe |
Pin & Socket Connectors PLUG HOUSE 3 POS | Sager |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
03P UMNL PLUG HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1-480700-0 | Internal Number: 1-480700-0 | Alias Number: 1-0480700-0 | 6.35 mm | TE Connectivity | TE Store |
Conn Housing PL 3 POS 6.35mm Crimp ST Individual | Avnet America |
Connector Soft Shell Universal MATE-N-LOK 3 Plug Nylon Natural 19 A | TE Connectivity 1-480700-0 | RS Americas |
Plug | Transfer Multisort Elektronik |
3 WAY FREE PLUG | RS |
Universal MATE-N-LOK 3 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
TE Connectivity Plug housing, Straight, 6.35 mm, 3 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Universal MATE-N-LOK 1-480700-0 Plug Connector, 600V AC, 36A, 3P, 1 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-480700-0?
Additional datasheets, footprints and schematics for 1-480700-0 are listed on our Part Details page. You can also find images and similar parts to 1-480700-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480700-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480700-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480700-0 fall under?
The 1-480700-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480700-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480700-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480700-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480700-0 have stock available?
Authorised distributors including element14, Heilind Electronics, Boersig, Farnell and Rapid Electronics have stock available or on a lead time for 1-480700-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480700-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480700-0?
You can fill out our help required form which you can use to request a quote for 1-480700-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.