Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
32,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.71
|
10,701
in stock
|
Buy Now | |
Boersig
from US$0.49
|
8,306
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
6,225
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
6,225
in stock
|
Buy Now | |
element14
from US$0.46
|
3,119
in stock
|
Buy Now | |
Farnell
from US$0.47
|
3,119
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,633
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.71
|
1,783
in stock
|
Buy Now | |
TE Store
from US$0.64
|
676
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
344
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
297
in stock
|
Buy Now | |
Conrad
from US$0.82
|
28
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 12 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29mm, .76 – 2.29in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
3X04P UMNL CAP HSG V0 | TTI Europe |
12P UMNL CAP HSG | Heilind Electronics |
12P Umnl Cap Hsg Rohs Compliant: Yes |Amp Te Connectivity 350783-1 | Newark Electronics |
Conn Housing RCP 12 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
RECEPTACLE HOUSING, 12WAY | element14 |
Universal MATE-N-LOK 12 Position Three Row Positive Lock Receptacle Housing | Future Electronics |
12P UMNL CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 350783-1 | Internal Number: 350783-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors CAP HOUSE 12 POS | Rapid Electronics |
12 way white receptacle housing | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Receptacle housing, Straight, 6.35 mm, 12 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Connector Soft Shell Universal MATE-N-LOK 12 Receptacle (Cap) Nylon White | TE Connectivity 350783-1 | RS Americas |
Pin & Socket Connectors CAP HOUSE 12 POS | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Opaque |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Thickness Max | 2.29mm |
Panel Thickness Min | 0.76mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350783-1?
Additional datasheets, footprints and schematics for 350783-1 are listed on our Part Details page. You can also find images and similar parts to 350783-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350783-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350783-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350783-1 fall under?
The 350783-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350783-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350783-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350783-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350783-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Newark Electronics and Avnet America have stock available or on a lead time for 350783-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350783-1 often in real-time on the comparison pages.
What if I can't find stock of 350783-1?
You can fill out our help required form which you can use to request a quote for 350783-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.