Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350735-1,
946668-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,305
in stock
|
Buy Now | |
Boersig
from US$0.40
|
39,543
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
37,189
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
37,189
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
23,000
in stock
|
Buy Now | |
element14
from US$0.47
|
17,154
in stock
|
Buy Now | |
Farnell
from US$0.47
|
17,154
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
7,109
in stock
|
Buy Now | |
TE Store
from US$0.45
|
6,415
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
5,540
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
5,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
4,777
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,542
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
1,185
in stock
|
Buy Now | |
CoreStaff
from US$0.78
|
170
in stock
|
Buy Now | |
Conrad
from US$0.82
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,403
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 12 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 12 POS 6.35mm ST Loose Piece | Avnet America |
3X04P UMNL PLUG HSG V0 | TTI Europe |
PLUG HOUSING, 12WAY | element14 |
12P UMNL PLUG HSG | Heilind Electronics |
12P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 350735-1 | Internal Number: 350735-1 | Alias Number: 946668-000 | 6.35 mm | TE Connectivity | TE Store |
MATE-N-LOK 12 Position Male Pin Crimp Positive Lock Free Hanging Housing Plug | Future Electronics |
Pin&Socket Connectors PLUG HOUSE 12 POS | Rapid Electronics |
Connector Soft Shell Universal MATE-N-LOK 12 Plug Nylon White 19 A | TE Connectivity 350735-1 | RS Americas |
12 way white plug housing | RS |
Universal MATE-N-LOK, Rectangular power connectors, housing, plug, wire-to-board / wire-to-wire, 12 position, .25 in [6.35 mm] CenterlineThis text is machine translated. | Conrad |
Universal MATE-N-LOK 350735-1 Plug and Socket Connector, 600V AC, 36A, 12P, 3 Row, Free-Hanging Mount, Nylon | Carlton-Bates |
TE Connectivity Plug housing, Straight, 6.35 mm, 12 Pole | Distrelec |
Pin & Socket Connectors PLUG HOUSE 12 POS | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Opaque |
Contact Resistance | 3.5mohm |
Current Rating | 15A |
Dielectric Strength VDC | 10000V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350735-1?
Additional datasheets, footprints and schematics for 350735-1 are listed on our Part Details page. You can also find images and similar parts to 350735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350735-1 fall under?
The 350735-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350735-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350735-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, TTI Europe and element14 have stock available or on a lead time for 350735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350735-1 often in real-time on the comparison pages.
What if I can't find stock of 350735-1?
You can fill out our help required form which you can use to request a quote for 350735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.