641974-1 Power Connectors by TE Connectivity

12P UMNL PIN HDR ASSY 94VO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
341
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.72
13,203
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.51
6,425
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.56
6,425
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.35
3,260
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
434
in stock
Buy Now
Logo for element14
element14
from US$1.39
341
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,316
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.84
-
Buy Now
Logo for Boersig
Boersig
from US$1.47
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.32
-
Buy Now

Specifications

Number of Positions 12
Number of Signal Positions 0
Row-to-Row Spacing 6.35in, .25mm
Number of Rows 3
PCB Mount Orientation Vertical
Number of Power Positions 12
Contact Mating Area Plating Thickness 3.81 – 5.08µm, 150 – 200µin
Contact Mating Area Plating Material Pre-Tin
Multiple Contact Types Without
Contact Termination Area Plating Material Pre-Tin
Contact Current Rating (Max) 12A
Contact Layout Matrix
Contact Retention Without
PCB Thickness (Recommended) 3.18mm, .125in
Operating Voltage 600VAC
Housing Color White
Centerline (Pitch) .25in, 6.35mm
UL Flammability Rating UL 94V-0
Housing Material Nylon
UL Rating Recognized
Agency/Standard UL, CSA
VDE Tested Yes
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Panel Mount Feature Without
PCB Mount Alignment Type Standard Polarized Tail
Mating Retention With
Mating Alignment With
Connector Mounting Type Board Mount
Mating Retention Type Positive Lock
PCB Mount Alignment With
Strain Relief Without
Mating Alignment Type Polarization
PCB Mount Retention Without
Circuit Application Power
Assembly Integration Feature Without
For Use With Mates with Plug Housing (Using Socket Contacts)
Packaging Quantity 75
Packaging Method Bag
Connector System Wire-to-Board
Product Type Header
Sealable No
Contact Type Pin
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .146in, 3.7mm
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

12P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 641974-1 | Internal Number: 641974-1 | 6.35 mm | TE Connectivity | TE Store
Pin&Socket Connectors 12P PIN HDR ASSY | Rapid Electronics
Universal MATE-N-LOK 12 Position Three Row Through-Hole Straight Header | Future Electronics
Conn, Header, 12Pos, 3Row, 6.35Mm | Newark Electronics
WTB CONNECTOR, HEADER, 12POS, 3ROW, THT | element14
Conn Power HDR 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet Abacus
Conn | RS Americas
3X04P UMNL PIN HDR STR V0 POL | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 641974-1?

Additional datasheets, footprints and schematics for 641974-1 are listed on our Part Details page. You can also find images and similar parts to 641974-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 641974-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641974-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 641974-1 fall under?

The 641974-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 641974-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 641974-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 641974-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 641974-1 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Future Electronics and Newark Electronics have stock available or on a lead time for 641974-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 641974-1 often in real-time on the comparison pages.

What if I can't find stock of 641974-1?

You can fill out our help required form which you can use to request a quote for 641974-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay