Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
1,039
in stock
|
Buy Now | |
Rapid Electronics
from US$5.11
|
1,039
in stock
|
Buy Now | |
Chip One Stop
from US$5.33
|
1,039
in stock
|
Buy Now | |
Distrelec
from US$7.46
|
1,039
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$6.09
|
-
|
Buy Now | |
Boersig
from US$5.39
|
-
|
Buy Now | |
TTI Europe
from US$5.12
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 20.32mm |
Length | 26.67mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 75 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 12P Hdr Assy Pc 94V0 |Amp Te Connectivity 350836-4 | Newark Electronics |
Pin&Socket Connectors 12P HDR ASSY PC 94V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P UMNL HDR ASSY PC 94VO LF | Distrelec |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Connector, 12P Umnl Hdr Assy Pc 94Vo Lf | TE Connectivity 350836-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350836-4?
Additional datasheets, footprints and schematics for 350836-4 are listed on our Part Details page. You can also find images and similar parts to 350836-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350836-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350836-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350836-4 fall under?
The 350836-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350836-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350836-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350836-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350836-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 350836-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350836-4 often in real-time on the comparison pages.
What if I can't find stock of 350836-4?
You can fill out our help required form which you can use to request a quote for 350836-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.