Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 4 |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Mating Area Plating Material | Tin |
Height | .55in, 13.97mm |
Length | 26.67mm, 1.05in |
PCB Thickness (Recommended) | 3.18in, .125mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 75 |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 5.08mm, .199in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P Umnl Hdr Assy Pc 94Vo Rohs Compliant: Yes |Amp Te Connectivity 350836-1 | Newark Electronics |
Conn Power SKT 12 POS 6.35mm Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Connector, 12P Umnl Hdr Assy Pc 94Vo | TE Connectivity 350836-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350836-1?
Additional datasheets, footprints and schematics for 350836-1 are listed on our Part Details page. You can also find images and similar parts to 350836-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350836-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350836-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350836-1 fall under?
The 350836-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350836-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350836-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350836-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350836-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 350836-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350836-1 often in real-time on the comparison pages.
What if I can't find stock of 350836-1?
You can fill out our help required form which you can use to request a quote for 350836-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.