Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Length | 1.3in, 33.02mm |
Width | 14.73mm |
Operating Voltage | 600VAC |
Housing Color | Red |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&s Connectors Plug House 5 Pos Red Ul94V-2 |Amp Te Connectivity 480763-2 | Newark Electronics |
P&S Connectors PLUG HOUSE 5 POS RED UL94V-2 | Rapid Electronics |
Conn Housing PL 5 POS 6.35mm Crimp ST Loose Piece | Avnet America |
Connector, 05P Umnl Plug Hsg Red | TE Connectivity 480763-2 | RS Americas |
TE Connectivity 05P UMNL PLUG HSG RED Pin & Socket Conne | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 480763-2?
Additional datasheets, footprints and schematics for 480763-2 are listed on our Part Details page. You can also find images and similar parts to 480763-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480763-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480763-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480763-2 fall under?
The 480763-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 480763-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480763-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 480763-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480763-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 480763-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480763-2 often in real-time on the comparison pages.
What if I can't find stock of 480763-2?
You can fill out our help required form which you can use to request a quote for 480763-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.