Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 15 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | .25mm, 6.35in |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | Black |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, 15P Umnl V0 Plug Hsg Black | TE Connectivity 1-350736-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-350736-9?
Additional datasheets, footprints and schematics for 1-350736-9 are listed on our Part Details page. You can also find images and similar parts to 1-350736-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350736-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350736-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350736-9 fall under?
The 1-350736-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350736-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350736-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350736-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350736-9 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-350736-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350736-9 often in real-time on the comparison pages.
What if I can't find stock of 1-350736-9?
You can fill out our help required form which you can use to request a quote for 1-350736-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.