Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | .03 – .09in, .76 – 2.29mm |
Length | 33.02mm, 1.3in |
Width | 7.62mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Connector, 05P Umnl Cap Hsg Red | TE Connectivity 480764-2 | RS Americas |
Conn Housing RCP 5 POS 6.35mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 480764-2?
Additional datasheets, footprints and schematics for 480764-2 are listed on our Part Details page. You can also find images and similar parts to 480764-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480764-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480764-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480764-2 fall under?
The 480764-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 480764-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480764-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 480764-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480764-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 480764-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480764-2 often in real-time on the comparison pages.
What if I can't find stock of 480764-2?
You can fill out our help required form which you can use to request a quote for 480764-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.