Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
1,672
in stock
|
Buy Now | |
TE Store
from US$0.77
|
16,526
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
16,413
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
4,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
3,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
1,672
in stock
|
Buy Now | |
element14
from US$0.66
|
1,672
in stock
|
Buy Now | |
Boersig
from US$0.61
|
966
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
451
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
200
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
118
in stock
|
Buy Now | |
Conrad
from US$1.22
|
47
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
6P UNIV.M-N-L.CAP Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 926307-1 | Internal Number: 926307-1 | 6.35 mm | TE Connectivity | TE Store |
6P UNIV.M-N-L.CAP | Heilind Electronics |
Receptacle Housing, 6Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 926307-1 | Newark Electronics |
RECEPTACLE HOUSING, 6POS, 6.35MM | element14 |
Pin&Socket Connectors 6 P IN-LINE CAP | Rapid Electronics |
TE Connectivity - AMP Housing, Receptacle, Poles - 6, Rows - 1 | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
6 Position 6.35mm Pitch Universal Mate-N-Lok Socket Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE OR PANEL, NATURAL | TE Connectivity 926307-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926307-1?
Additional datasheets, footprints and schematics for 926307-1 are listed on our Part Details page. You can also find images and similar parts to 926307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926307-1 fall under?
The 926307-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 926307-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926307-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 926307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926307-1 often in real-time on the comparison pages.
What if I can't find stock of 926307-1?
You can fill out our help required form which you can use to request a quote for 926307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.