Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
700
in stock
|
Buy Now | |
Boersig
from US$0.58
|
21,922
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
12,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
5,381
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
855
in stock
|
Buy Now | |
element14
from US$0.85
|
838
in stock
|
Buy Now | |
Farnell
from US$0.79
|
838
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
540
in stock
|
Buy Now | |
TE Store
from US$0.89
|
81
in stock
|
Buy Now | |
Conrad
from US$1.41
|
55
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 12 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon GF |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 12P PLUG UL94VO | Rapid Electronics |
Connector Housing, Plug, 12Pos | Newark Electronics |
PLUG HOUSING, 12WAY | element14 |
Universal mate-n-lok 12w Plug Connector | RS |
Plug | Transfer Multisort Elektronik |
12P UMNL PLUG HSG UL94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 12 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 350735-4 | Internal Number: 350735-4 | 6.35 mm | TE Connectivity | TE Store |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
TE Connectivity Plug housing, Straight, 6.35 mm, 12 Pole | Distrelec |
Conn Housing PL 12 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MATE-N-LOK Series 12 Position Latch Lock Male Cable Mount Straight Housing | Future Electronics |
Universal MATE-N-LOK Series 6.35mm Pitch 12 Way 3 Row Male Straight PCB Housing | TE Connectivity 350735-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
No. of Rows | 4Rows |
Where can I find additional details, specifications and documents for a 350735-4?
Additional datasheets, footprints and schematics for 350735-4 are listed on our Part Details page. You can also find images and similar parts to 350735-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350735-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350735-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350735-4 fall under?
The 350735-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350735-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350735-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350735-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350735-4 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 350735-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350735-4 often in real-time on the comparison pages.
What if I can't find stock of 350735-4?
You can fill out our help required form which you can use to request a quote for 350735-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.