Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$810.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$870.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,053.17
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$851.00
|
17
in stock
|
Buy Now | |
Distrelec
from US$840.19
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$1,025.15
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,025.15
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$901.23
|
-
|
Buy Now | |
Avnet America
from US$810.48
|
-
|
Buy Now | |
RS Americas
from US$930.76
|
-
|
Buy Now | |
element14
from US$910.07
|
-
|
Buy Now | |
Boersig
from US$1,130.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII UNML UNML II PIN SKT 20-18 ASSY | Rapid Electronics |
TE Connectivity Crimping Stripping Cutting Tools & Drill | Distrelec |
CRIMP TOOLS | Farnell |
CERTICRIMP 2,SAHT UMNL20-18 | Heilind Electronics |
Tools, Crimp | Newark Electronics |
Straight Action Hand Tool | Avnet America |
Crimper, SAHT Ratchet, 20-18 AWG, Universal MATE-N-LOK II, CERTI-CRIMP II | TE Connectivity 91508-1 | RS Americas |
TOOLS, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Universal MATE-N-LOK 20-18AWG Contacts |
Product Range | Te Connectivity / Amp 915 |
Crimp Size | 20AWG to 18AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 91508-1?
Additional datasheets, footprints and schematics for 91508-1 are listed on our Part Details page. You can also find images and similar parts to 91508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91508-1 fall under?
The 91508-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91508-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91508-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 91508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91508-1 often in real-time on the comparison pages.
What if I can't find stock of 91508-1?
You can fill out our help required form which you can use to request a quote for 91508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.