Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405000886 |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.58
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
15,925
in stock
|
Buy Now | |
element14
from US$0.89
|
7,426
in stock
|
Buy Now | |
Farnell
from US$0.58
|
5,849
in stock
|
Buy Now | |
Heilind Electronics
from US$0.78
|
4,937
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
3,893
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
2,849
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,844
in stock
|
Buy Now | |
TE Store
from US$0.71
|
1,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,577
in stock
|
Buy Now | |
RS
from US$0.61
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.78
|
987
in stock
|
Buy Now | |
Conrad
from US$1.22
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
63
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Length | 39.37mm |
Panel Thickness | .03 – .09in |
Width | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | PA 66 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
1X06P UMNL PLUG HSG UL=E28476 | TTI Europe |
Product Range:Universal MATE-N-LOK Series | element14 |
HOUSING, 6WAY | Farnell |
06P UMNL PLUG HSG | Heilind Electronics |
Connector SOFT SHELL UNIVERSAL MATE-N-LOK 6 POSITION FREE HANGING WHITE | TE Connectivity 640581-1 | RS Americas |
Pin&Socket Connectors 6 P IN-LINE PLUG | Rapid Electronics |
06P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 640581-1 | Internal Number: 640581-1 | Alias Number: 405000886 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Housing,plug,Mate-n-lok,1 row,6 Way | RS |
MATE-N-LOK 6 Position Positive Lock Crimp Terminal Free Hanging Plug Housing | Future Electronics |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Conn Housing PL 6 POS 6.35mm ST Cable Mount Individual | Avnet America |
Pin & Socket Connectors 6 P IN-LINE PLUG | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 640581-1?
Additional datasheets, footprints and schematics for 640581-1 are listed on our Part Details page. You can also find images and similar parts to 640581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640581-1 fall under?
The 640581-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640581-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640581-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 640581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640581-1 often in real-time on the comparison pages.
What if I can't find stock of 640581-1?
You can fill out our help required form which you can use to request a quote for 640581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.