640583-1 Power Connectors by TE Connectivity

06P UMNL HDR ASSY R/A 94VO

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for RS
RS
from US$2.18
262
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.22
6,030
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.22
1,809
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.31
1,284
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.93
535
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.57
529
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.84
529
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.88
529
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.19
20
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.41
-
Buy Now
Logo for element14
element14
from US$2.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.80
-
Buy Now
Logo for Boersig
Boersig
from US$1.98
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.82
-
Buy Now
Logo for Farnell
Farnell
from US$1.78
-
Buy Now

Specifications

Number of Positions 6
PCB Mount Orientation Vertical
Number of Power Positions 6
Number of Rows 1
Contact Current Rating (Max) 12A, 19A
Contact Layout Inline
Multiple Contact Types Without
Contact Retention Without
Contact Mating Area Plating Thickness 150 – 200µin, 3.81 – 5.08µm
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Width 17.27mm
PCB Thickness (Recommended) 1.6mm, .063in
Length 39.37mm
Height 9.14mm
Operating Voltage 600VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) .25in, 6.35mm
Housing Material Nylon
Housing Color Natural
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
Strain Relief Without
Connector Mounting Type Board Mount
Panel Mount Feature Without
Mating Alignment With
PCB Mount Retention Type Mounting Hole
PCB Mount Alignment Without
Mating Retention Type Positive Lock
PCB Mount Retention With
Mating Alignment Type Polarization
Mating Retention With
Assembly Integration Feature Without
Circuit Application Power
For Use With Universal MATE-N-LOK
Packaging Method Box
Packaging Quantity 140
Sealable No
Product Type Header
Contact Type Pin
Connector & Contact Terminates To Printed Circuit Board
Housing Type Plug
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .145in, 3.69mm
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

06P UMNL HDR ASSY R/A 94VO | Heilind Electronics
06P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640583-1 | Internal Number: 640583-1 | 6.35 mm | TE Connectivity | TE Store
Pin&Socket Connectors 6 P R/A PIN HEADER | Rapid Electronics
Pin&socket Connectors 6 P R/A Pin Header |Amp Te Connectivity 640583-1 | Newark Electronics
TE Connectivity 06P UMNL HDR ASSY R/A 94VO Rectangular P | Distrelec
Header,pin,Mate-n-lok,PCB,6Way,90deg | RS
Universal MATE-N-LOK 6 Position Through-Hole Single Row Right Angle Pin Header | Future Electronics
Conn Power HDR 6 POS 6.35mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet Abacus
UNIV M-N-L HEADER, 06P UMNL HDR ASSY R/A 94VO | TE Connectivity 640583-1 | RS Americas
CONNECTOR, RECEPT | element14
06P UMNL HDR ASSY R/A 94VO | Boersig
1X06P UMNL PIN HDR R/A V0 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 640583-1?

Additional datasheets, footprints and schematics for 640583-1 are listed on our Part Details page. You can also find images and similar parts to 640583-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 640583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 640583-1 fall under?

The 640583-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 640583-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 640583-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 640583-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 640583-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 640583-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 640583-1 often in real-time on the comparison pages.

What if I can't find stock of 640583-1?

You can fill out our help required form which you can use to request a quote for 640583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay