Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
TTI Europe
from US$0.58
|
10,890
in stock
|
Buy Now | |
Boersig
from US$0.70
|
7,604
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.95
|
1,483
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,347
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
439
in stock
|
Buy Now | |
element14
from US$1.14
|
439
in stock
|
Buy Now | |
Farnell
from US$0.91
|
439
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
80
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
28
in stock
|
Buy Now | |
Conrad
from US$1.70
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now |
Row-to-Row Spacing | .25mm, 6.35in |
---|---|
Number of Positions | 15 |
Number of Rows | 3 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
MATE-N-LOK Series 15 Position Latch Lock Male Cable Mount Straight Housing | Future Electronics |
15P UMNL PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 350736-4 | Internal Number: 350736-4 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 15P PLUG UL94V0 | Rapid Electronics |
Plug Housing 15Way | Newark Electronics |
PLUG HOUSING 15WAY | element14 |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug housing, Straight, 6.35 mm, 15 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Conn Housing PL 15 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Universal mate-n-lok 15w Plug Connector | RS |
Universal MATE-N-LOK Series 6.35mm Pitch 15 Way 3 Row Male Straight PCB Housing | TE Connectivity 350736-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 6.35mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Flammability Rating | UL94V-0 |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Wire Area Size Max | 5mm² |
Wire Area Size Min | 0.05mm² |
Where can I find additional details, specifications and documents for a 350736-4?
Additional datasheets, footprints and schematics for 350736-4 are listed on our Part Details page. You can also find images and similar parts to 350736-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350736-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350736-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350736-4 fall under?
The 350736-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350736-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350736-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350736-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350736-4 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 350736-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350736-4 often in real-time on the comparison pages.
What if I can't find stock of 350736-4?
You can fill out our help required form which you can use to request a quote for 350736-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.