Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,000
in stock
|
Buy Now | |
Boersig
from US$0.35
|
72,648
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
66,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
58,981
in stock
|
Buy Now | |
Farnell
from US$0.65
|
47,200
in stock
|
Buy Now | |
element14
from US$0.51
|
30,430
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
8,459
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,410
in stock
|
Buy Now | |
Conrad
from US$0.72
|
584
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
356
in stock
|
Buy Now | |
Avnet Abacus
-
|
95,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Panel Thickness | .03 – .09in |
Width | 7.52mm |
Height | 27.4mm |
Length | 26.7mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin&Socket Connectors 04P PLUG UL94VO | Rapid Electronics |
RECTANGULAR POWER HOUSINGS | Farnell |
CONNECTOR, HOUSING, PLUG, 4 WAY, NYLON | element14 |
TE Connectivity Plug housing, Straight, 6.35 mm, 4 Pole | Distrelec |
Plug | Transfer Multisort Elektronik |
Plug Housing, 4Pos, 6.35Mm, Natural | Newark Electronics |
Universal mate-n-lok 4w Plug Connector | RS |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Universal MATE-N-LOK Series 6.35mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 350779-4 | RS Americas |
Conn Housing PL 4 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
4 Positon Wire to Board Housing plug 6.35 mm pitch Rectangular Connector | Future Electronics |
04P UMNL PLUG HSG UL94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 350779-4 | Internal Number: 350779-4 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Pin or Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Flammability Rating | UL94V-0 |
No. of Rows | 1Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | 55°C |
Where can I find additional details, specifications and documents for a 350779-4?
Additional datasheets, footprints and schematics for 350779-4 are listed on our Part Details page. You can also find images and similar parts to 350779-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350779-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350779-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350779-4 fall under?
The 350779-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350779-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350779-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350779-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350779-4 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 350779-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350779-4 often in real-time on the comparison pages.
What if I can't find stock of 350779-4?
You can fill out our help required form which you can use to request a quote for 350779-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.