Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C22040-000,
AMP-0-0090547-1 |
Prices starting from US$164.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$164.84
|
No stock
|
Buy Now | |
Heilind Electronics
from US$324.00
|
25
in stock
|
Buy Now | |
TE Store
from US$329.00
|
11
in stock
|
Buy Now | |
element14
from US$313.72
|
9
in stock
|
Buy Now | |
Farnell
from US$288.55
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$324.00
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$282.93
|
3
in stock
|
Buy Now | |
RS Americas
from US$306.51
|
3
in stock
|
Buy Now | |
Future Electronics
from US$262.47
|
-
|
Buy Now | |
Avnet America
from US$318.60
|
-
|
Buy Now | |
Boersig
from US$336.97
|
-
|
Buy Now | |
Carlton-Bates
from US$278.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
ASSY PRO-CRIMPER UNIV M-N-L | Heilind Electronics |
ASSY PRO-CRIMPER UNIV M-N-L Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90547-1 | Internal Number: 90547-1 | Alias Number: AMP-0-0090547-1 | TE Connectivity | TE Store |
CRIMP TOOL, RATCHET, 20-14AWG | element14 |
Hand Crimp Tool, Pro-Crimper Iii, Universal Mate-N-Lok Contacts, 20-14Awg | Newark Electronics |
Crimper, Ratchet, 20-14 AWG, Universal MATE-N-LOK, 90547-2 Die, PRO-CRIMPER III | TE Connectivity 90547-1 | RS Americas |
ER - PRO-CRIMPER II | RS |
PRO-CRIMPER III Hand Crimping Tool (for Universal MATE-N-LOK 20-14 AWG ) | Future Electronics |
Hand Tool Assembly And Die Assembly | Avnet America |
Crimper Hand Tool, 20-14 AWG, Insulated Handle, Die Set, Pin & Socket Contacts | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 905 |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK 20-14AWG Contacts |
Product Range | Te Connectivity / Amp 905 |
Crimp Size | 30AWG to 24AWG |
Where can I find additional details, specifications and documents for a 90547-1?
Additional datasheets, footprints and schematics for 90547-1 are listed on our Part Details page. You can also find images and similar parts to 90547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90547-1 fall under?
The 90547-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90547-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90547-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 90547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90547-1 often in real-time on the comparison pages.
What if I can't find stock of 90547-1?
You can fill out our help required form which you can use to request a quote for 90547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.