Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.30
|
1,075
in stock
|
Buy Now | |
TE Store
from US$0.36
|
14,024
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
4,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
1,354
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
1,075
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
22
in stock
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P UMNL V0 CAP HSG BLACK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1-350767-9 | Internal Number: 1-350767-9 | 6.35 mm | TE Connectivity | TE Store |
03P UMNL V0 CAP HSG BLACK | Heilind Electronics |
1-350767-9 Rohs Compliant: Yes |Amp Te Connectivity 1-350767-9 | Newark Electronics |
Conn Housing RCP 3 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Housing 3 Position UMNL V0 CAP HSG BLACK Universal MATE-N-LOK Series | TE Connectivity 1-350767-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1-350767-9?
Additional datasheets, footprints and schematics for 1-350767-9 are listed on our Part Details page. You can also find images and similar parts to 1-350767-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350767-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350767-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350767-9 fall under?
The 1-350767-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350767-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350767-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350767-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350767-9 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-350767-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350767-9 often in real-time on the comparison pages.
What if I can't find stock of 1-350767-9?
You can fill out our help required form which you can use to request a quote for 1-350767-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.