Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.47
|
436
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
436
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
436
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
436
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 15 |
---|---|
Number of Signal Positions | 0 |
Row-to-Row Spacing | .25in, 6.35mm |
Number of Rows | 3 |
Number of Power Positions | 0 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin & Socket Connectors 15P Umnl Plug Hsg Natl |Amp Te Connectivity 2-480710-0 | Newark Electronics |
Pin&Socket Connectors 15P UMNL PLUG HSG NATL | Rapid Electronics |
TE Connectivity 15P UMNL PLUG HSG NATL Pin & Socket Conn | Distrelec |
Conn Housing PL 15 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, 15P Umnl Plug Hsg Natl | TE Connectivity 2-480710-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-480710-0?
Additional datasheets, footprints and schematics for 2-480710-0 are listed on our Part Details page. You can also find images and similar parts to 2-480710-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-480710-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-480710-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-480710-0 fall under?
The 2-480710-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-480710-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-480710-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-480710-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-480710-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-480710-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-480710-0 often in real-time on the comparison pages.
What if I can't find stock of 2-480710-0?
You can fill out our help required form which you can use to request a quote for 2-480710-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.