Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
5,388
in stock
|
Buy Now | |
TE Store
from US$0.29
|
3,805
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
2,870
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
1,257
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Number of Positions | 6 |
Row-to-Row Spacing | 6.35in, .25mm |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .03 – .09in |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P UMNL PLUG HSG BLK | Heilind Electronics |
06P UMNL PLUG HSG BLK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-480704-9 | Internal Number: 1-480704-9 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 6P PLUG HOUSING | Rapid Electronics |
Universal MATE-N-LOK 6 Position Free Hanging Pin or Socket Housing Connector | Future Electronics |
Conn Housing PL 6 POS 6.35mm Crimp ST Cable Mount Individual | Avnet America |
Conn | RS Americas |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Positions |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
Colour | Black |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 1-480704-9?
Additional datasheets, footprints and schematics for 1-480704-9 are listed on our Part Details page. You can also find images and similar parts to 1-480704-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480704-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480704-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480704-9 fall under?
The 1-480704-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480704-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480704-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480704-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480704-9 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 1-480704-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480704-9 often in real-time on the comparison pages.
What if I can't find stock of 1-480704-9?
You can fill out our help required form which you can use to request a quote for 1-480704-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.