Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.48
|
No stock
|
Buy Now | |
TE Store
from US$6.75
|
1,207
in stock
|
Buy Now | |
Future Electronics
from US$6.37
|
-
|
Buy Now | |
Avnet America
from US$6.94
|
-
|
Buy Now | |
RS Americas
from US$7.23
|
-
|
Buy Now | |
Boersig
from US$4.19
|
-
|
Buy Now | |
TTI Europe
from US$3.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 2 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2µin, 78.73µm |
Contact Termination Area Plating Thickness | .5 – 2.54µm, 20 – 100µin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Width | 7.6mm |
PCB Thickness (Recommended) | 1.6 – 3.2in, .063 – .125mm |
Height | 15.85mm |
Length | 13.97mm |
Operating Voltage | 500VAC |
Housing Color | Black |
Housing Material | Polyester - GF |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Through Hole |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Box |
Packaging Quantity | 165 |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .196in, 5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
2 P ACTION PIN UMNL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 173924-1 | Internal Number: 173924-1 | 6.35 mm | TE Connectivity | TE Store |
2 P Action Pin Umnl Rohs Compliant: Yes |Amp Te Connectivity 173924-1 | Newark Electronics |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Connector, 2 P Action Pin Umnl | TE Connectivity 173924-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173924-1?
Additional datasheets, footprints and schematics for 173924-1 are listed on our Part Details page. You can also find images and similar parts to 173924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173924-1 fall under?
The 173924-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173924-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173924-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 173924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173924-1 often in real-time on the comparison pages.
What if I can't find stock of 173924-1?
You can fill out our help required form which you can use to request a quote for 173924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.