Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1-350942-0,
C98248-000, 405592908 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
269
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
13,440
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
11,760
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
8,644
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
8,644
in stock
|
Buy Now | |
TE Store
from US$1.32
|
8,567
in stock
|
Buy Now | |
Heilind Electronics
from US$1.50
|
5,133
in stock
|
Buy Now | |
element14
from US$1.06
|
2,146
in stock
|
Buy Now | |
Farnell
from US$1.19
|
2,146
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.50
|
931
in stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
280
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
71
in stock
|
Buy Now | |
Boersig
from US$1.08
|
60
in stock
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 19A |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Retention | Without |
Height | 9.14mm |
Width | 13.97mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 17.27mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
PCB Mount Retention | With |
Mating Retention | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Method | Box & Carton |
Packaging Quantity | 280 |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 2 Position Through-Hole Single Row Right Angle Header | Future Electronics |
1X02P UMNL PIN HDR R/A V0 | TTI Europe |
Plug & Socket Connector, Header, 2 Position, 6.35Mm | Newark Electronics |
Conn Power HDR 2 POS 6.35mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
02P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-350942-0 | Internal Number: 1-350942-0 | Alias Number: 405592908 | 6.35 mm | TE Connectivity | TE Store |
02P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
HEADER, RIGHT ANGLE, SINGLE ROW, 2 WAY | element14 |
TE 1-350942-0 Universal Mate-N-Lok Male Header Right Angle Screw Mount Tin 1x2P | Rapid Electronics |
2W PCB R/A PIN HEADER | RS |
TE Connectivity - AMP PCB Header, Plug, 12A, 600V, Contacts - 2 | Distrelec |
02P UMNL HDR ASSY R/A 94VO | Boersig |
HEADER ASSEMBLY, UNIVERSAL MATE-N-LOK, 2 POSITION, RIGHT ANGLE, NYLON, WHITE | TE Connectivity 1-350942-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Right Angle |
Current Rating | 19A |
Flammability Rating | UL94V-0 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-350942-0?
Additional datasheets, footprints and schematics for 1-350942-0 are listed on our Part Details page. You can also find images and similar parts to 1-350942-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350942-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350942-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350942-0 fall under?
The 1-350942-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350942-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350942-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350942-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350942-0 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-350942-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350942-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350942-0?
You can fill out our help required form which you can use to request a quote for 1-350942-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.