Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$178.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$221.53
|
1
in stock
|
Buy Now | |
TE Store
from US$230.22
|
9
in stock
|
Buy Now | |
RS Americas
from US$223.68
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$221.17
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$352.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$203.27
|
-
|
Buy Now | |
Avnet America
from US$178.42
|
-
|
Buy Now | |
element14
from US$340.47
|
-
|
Buy Now | |
Boersig
from US$251.09
|
-
|
Buy Now | |
Distrelec
from US$310.50
|
-
|
Buy Now | |
Farnell
from US$320.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
PROCRIMPER DIE ASSY UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90546-2 | Internal Number: 90546-2 | TE Connectivity | TE Store |
Die Set,20-14 AWG, Universal MATE-N-LOK Con,354940-1 Frame,90546-1 Crimper Spare | TE Connectivity 90546-2 | RS Americas |
Crimp Die, 90546-1 Hand Crimp Tool | Newark Electronics |
Die Set,20/14awg (1.52-3.3mm insul.) | RS |
Crimping jaws | Transfer Multisort Elektronik |
Die Assembly 14 - 20 AWG Universal Mate N Lock | Future Electronics |
Connector Accessories Crimp Die Set | Avnet America |
DIE SET, 20-14 AWG | element14 |
TE Connectivity Crimping Die for MATENLOK Connectors, PRO CRIMPER III, 0.6 ... 2mm² | Distrelec |
Where can I find additional details, specifications and documents for a 90546-2?
Additional datasheets, footprints and schematics for 90546-2 are listed on our Part Details page. You can also find images and similar parts to 90546-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90546-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90546-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90546-2 fall under?
The 90546-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90546-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90546-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 90546-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90546-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for 90546-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90546-2 often in real-time on the comparison pages.
What if I can't find stock of 90546-2?
You can fill out our help required form which you can use to request a quote for 90546-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.