Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$558.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,002.16
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$760.91
|
28
in stock
|
Buy Now | |
element14
from US$661.28
|
15
in stock
|
Buy Now | |
Farnell
from US$636.75
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$654.87
|
7
in stock
|
Buy Now | |
TE Store
from US$682.23
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$760.91
|
6
in stock
|
Buy Now | |
SOS electronic
from US$786.67
|
1
in stock
|
Buy Now | |
Sager
from US$558.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$593.28
|
-
|
Buy Now | |
Avnet America
from US$592.60
|
-
|
Buy Now | |
RS Americas
from US$734.93
|
-
|
Buy Now | |
Boersig
from US$787.68
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CERTICRIMP 2,SAHT UMNL20-14 | Heilind Electronics |
CRIMP TOOL, 0.5-2.1MM, U/MNL | element14 |
Crimp Tool Ratchet, Universal Mate-N-Lok Contacts | Newark Electronics |
CCII UNML UNML II PIN SKT 20-14 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91500-1 | Internal Number: 91500-1 | TE Connectivity | TE Store |
Crimper,SAHTRatchet,20-14AWG,MNL | RS |
Hand Crimper Tool 14-20AWG Side Entry, Ratchet | SOS electronic |
Crimpers / Crimping Tools CERTICRIMP 2 SAHT UMNL 20-14 AWG | Sager |
Universal MATE-N-LOK CERTI-CRIMP II Hand Crimping Tool | Future Electronics |
Straight Action Hand Tool | Avnet America |
Crimper, SAHT Ratchet, 20-14 AWG, MATE-N-LOK I and II, CERTI-CRIMP II | TE Connectivity 91500-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP Universal MATE-N-LOK 20-14AWG Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Crimp Application | Mate-N-Lok Terminals |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 91500-1?
Additional datasheets, footprints and schematics for 91500-1 are listed on our Part Details page. You can also find images and similar parts to 91500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91500-1 fall under?
The 91500-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91500-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91500-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 91500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91500-1 often in real-time on the comparison pages.
What if I can't find stock of 91500-1?
You can fill out our help required form which you can use to request a quote for 91500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.