Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$187.90
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$207.81
|
15
in stock
|
Buy Now | |
element14
from US$211.32
|
15
in stock
|
Buy Now | |
TTI Europe
from US$185.35
|
10
in stock
|
Buy Now | |
Avnet America
from US$210.18
|
-
|
Buy Now | |
RS Americas
from US$221.91
|
-
|
Buy Now | |
Boersig
from US$239.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Die, Sde, U/Mnl | Newark Electronics |
DIE, SDE, U/MNL | element14 |
Die Set For Universal MATE-N-LOK Series Crimp Contacts | Avnet America |
Pro-Crimp Die 20-14 Universal MATE-N-LOK | TE Connectivity 58637-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Universal MATE-N-LOK Contacts |
---|---|
For Use With | Hand Crimping Tool Assembly 58637-1 Hand Crimping Tool Frame 354940-1. |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.6mm² |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 58637-2?
Additional datasheets, footprints and schematics for 58637-2 are listed on our Part Details page. You can also find images and similar parts to 58637-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58637-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58637-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58637-2 fall under?
The 58637-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58637-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58637-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58637-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58637-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 58637-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58637-2 often in real-time on the comparison pages.
What if I can't find stock of 58637-2?
You can fill out our help required form which you can use to request a quote for 58637-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.