Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$140.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$140.79
|
No stock
|
Buy Now | |
RS Americas
from US$275.03
|
82
in stock
|
Buy Now | |
TE Store
from US$319.00
|
45
in stock
|
Buy Now | |
element14
from US$321.19
|
25
in stock
|
Buy Now | |
Farnell
from US$313.23
|
25
in stock
|
Buy Now | |
Sager
from US$288.89
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$360.00
|
8
in stock
|
Buy Now | |
Boersig
from US$380.19
|
8
in stock
|
Buy Now | |
TTI Europe
from US$258.10
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$437.67
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$351.00
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$286.30
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$335.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$399.06
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$351.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$323.24
|
-
|
Buy Now | |
Carlton-Bates
from US$288.37
|
-
|
Buy Now | |
Distrelec
from US$378.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimper, Ratchet,20-14 AWG, Universal MATE-N-LOK II,90546-2 Die, PRO-CRIMPER III | TE Connectivity 90546-1 | RS Americas |
ASSY PRO-CRIMPER UNIV M-N-L Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90546-1 | Internal Number: 90546-1 | TE Connectivity | TE Store |
CRIMP TOOL, HAND, 20-14AWG | element14 |
Crimpers / Crimping Tools PROCRIMPR III HND TL | Sager |
Crimpers/Crimping Tools PROCRIMPR III HND TL | Rapid Electronics |
ASSY PRO-CRIMPER UNIV M-N-L | Heilind Electronics |
Tool, Hand Crimp, Tyco Universal-Mate-N-Lok Contacts | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
ER - PRO-CRIMPER II, FOR CONTA | RS |
Hand Tool Assembly And Die Assembly | Avnet America |
Ratchet Hand Crimping Tool Crimper 20-14 AWG | Carlton-Bates |
TE Connectivity Pro-Crimper III Hand Crimping Tool 14 ... 20AWG | Distrelec |
ASSY PRO CRIMPER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Universal MATE-N-LOK 20-14AWG Contacts |
Product Range | Universal MATE-N-LOK Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 90546-1?
Additional datasheets, footprints and schematics for 90546-1 are listed on our Part Details page. You can also find images and similar parts to 90546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90546-1 fall under?
The 90546-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90546-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90546-1 have stock available?
Authorised distributors including RS Americas, TE Store, element14, Farnell and Sager have stock available or on a lead time for 90546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90546-1 often in real-time on the comparison pages.
What if I can't find stock of 90546-1?
You can fill out our help required form which you can use to request a quote for 90546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.